EN
  • EN
  • DE

MICRF219AYQS-TR

Part No MICRF219AYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RECEIVER QWIKRADIO 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 300MHz to 450MHz
Sensitivity -110dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Current - Receiving 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 1077326-MICRF219AYQS-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF219AYQS-TR CAD Model

Description

Microchip Technology's MICRF219AYQS-TR: A Robust QwikRadio® Receiver

The MICRF219AYQS-TR by Microchip Technology is a part of their renowned QwikRadio® series, designed to facilitate reliable and efficient wireless communication. This integrated circuit (IC) is a high-performance, easy-to-use receiver that operates at a frequency of 400 MHz to 450 MHz, making it a versatile choice for various radio frequency (RF) applications. The MICRF219AYQS-TR is available in a compact surface-mount package, specifically a 16-SSOP (0.209", 5.30mm Width), which allows for a space-saving design in your electronic projects.

One of the key features of the MICRF219AYQS-TR is its low-power consumption, which makes it an ideal candidate for battery-operated devices. The receiver is capable of functioning with a minimal supply voltage, further extending the battery life of portable applications. Moreover, its high sensitivity and selectivity ensure that the device can receive signals with clarity and precision, even in environments with high levels of interference.

Microchip's MICRF219AYQS-TR is designed with simplicity in mind, requiring minimal external components to operate. This not only reduces the overall cost but also simplifies the design and development process for engineers. The device includes an automatic gain control (AGC) circuit, which helps maintain consistent performance across various signal strengths, ensuring reliable communication.

The receiver is suitable for a wide range of applications, including remote control systems, garage door openers, home security and alarm systems, telemetry, and wireless sensor networks. Its robust design and performance make it a go-to choice for developers looking to integrate wireless capabilities into their products without compromising on quality or efficiency.

In summary, the MICRF219AYQS-TR from Microchip Technology is a high-quality, low-power RF receiver that offers ease of integration, exceptional performance, and versatility for a multitude of wireless applications. Its compact form factor and robust feature set provide a dependable solution for designers aiming to incorporate reliable RF communication into their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess