EN
  • EN
  • DE

STA660TR

Part No STA660TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM AUTO DIGITAL  /  series RF Receiver AM, FM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Modulation or Protocol AM, FM
Applications Automotive
Current - Receiving 149mA
Data Interface PCB, Surface Mount
Memory Size 512MB
Voltage - Supply 1.2V
Mounting SMD (SMT)
Package / Case 168-LBGA
Base Product Number STA660
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,200
Win Source Part Number 990434-STA660TR
Ultra Librarian 3D Model Ultra Librarian STA660TR CAD Model

Description

The STA660TR from STMicroelectronics is a cutting-edge sound terminal solution, meticulously engineered to deliver high-quality audio performance for automotive applications. This innovative product is part of STMicroelectronics' Sound Terminal® family, which is renowned for integrating power circuits, digital processing, and analog input stages into a single, compact device.

Key Features

  • Power Output: The STA660TR offers an impressive power output, capable of driving speakers directly with its built-in amplifiers. This eliminates the need for external amplifiers and reduces system complexity and cost.
  • Audio Quality: With advanced digital signal processing (DSP) capabilities, the STA660TR ensures crystal-clear audio reproduction, minimizing distortion and allowing for a range of sound enhancements and equalization options.
  • Flexibility: The device supports a wide variety of audio sources and formats, making it a versatile choice for different automotive audio systems. It can easily interface with external digital audio sources through I²S, TDM, or SPDIF inputs.
  • Power Efficiency: Designed with power efficiency in mind, the STA660TR features a low-power standby mode and a high-efficiency power stage, which contribute to reduced energy consumption and heat dissipation.
  • Robustness: The product is engineered to withstand the harsh conditions of automotive environments, ensuring reliability and longevity under a wide range of temperatures and operating conditions.

Applications

The STA660TR is ideally suited for a range of automotive audio applications, including:

  • In-car entertainment systems
  • Navigation and telematics systems
  • Hands-free and voice recognition systems

Technical Specifications

The STA660TR is encapsulated in a PowerSSO-36 package, providing a compact footprint for space-constrained automotive environments. It operates over a wide supply voltage range, accommodating various automotive power systems. The device also integrates comprehensive protection features, such as short-circuit protection and thermal overload protection, ensuring safe operation under all conditions.

For developers and system integrators, STMicroelectronics provides extensive technical support, including datasheets, application notes, and design tools, to facilitate the integration of the STA660TR into automotive audio systems.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7710 $59.3130
8+ $16.2224 $129.7792
12+ $15.7154 $188.5848
16+ $15.2085 $243.3360
20+ $14.7015 $294.0300
27+ $13.1806 $355.8762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess