EN
  • EN
  • DE

MIC79050-4.2BSTR

Part No MIC79050-4.2BSTR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI-ION SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-223
Win Source Part Number 038076-MIC79050-4.2BSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2BSTR CAD Model

Description

MIC79050-4.2BSTR: Voltage Regulator from Microchip Technology

The MIC79050-4.2BSTR is a high-performance, fixed-voltage regulator designed by Microchip Technology. This precision voltage regulator is part of Microchip's extensive range of power management solutions, tailored to meet the needs of a wide array of electronic applications. The MIC79050-4.2BSTR is engineered to deliver a fixed output voltage of 4.2V, making it an ideal choice for battery-powered devices, including portable consumer electronics, where consistent voltage is crucial for operation.

With an impressive dropout voltage and a high level of accuracy, this regulator ensures that connected devices receive a stable power supply, enhancing their performance and reliability. The low dropout (LDO) feature is particularly beneficial in situations where the input voltage is only slightly above the output voltage, as it allows the regulator to maintain a stable output even under these conditions.

The MIC79050-4.2BSTR comes in a compact surface-mount package, making it suitable for space-constrained applications. Its design is optimized for low-power consumption, which helps to extend the battery life of portable devices. Furthermore, the regulator includes over-current and over-temperature protection features, safeguarding the device and the connected components from potential damage caused by abnormal operating conditions.

Key features of the MIC79050-4.2BSTR include:

  • Fixed 4.2V output voltage
  • High accuracy and low dropout voltage
  • Protection mechanisms for over-current and over-temperature
  • Compact surface-mount package for space-saving
  • Low power consumption for enhanced battery life

Whether you are designing portable consumer electronics, handheld medical devices, or any other battery-operated equipment, the MIC79050-4.2BSTR from Microchip Technology stands as a reliable and efficient choice for your voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess