EN
  • EN
  • DE

DI152S

Part No DI152S
Manufacturer Panjit
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156848-DI152S
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DI152S CAD Model

Description

The DI152S is a bridge rectifier manufactured by Panjit. Bridge rectifiers are crucial components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). The DI152S is designed to efficiently rectify AC signals, providing a stable DC output for various applications.

Applications

  • Power supplies for consumer electronics: Used in TVs, DVD players, and other household appliances.
  • Adapters for electronic devices: Rectifying AC voltage from the mains to DC voltage required by devices such as laptops and mobile phones.
  • Industrial power equipment: Employed in power supplies for industrial control systems and automation equipment.
  • LED lighting systems: Converting AC power to the DC needed to drive LEDs.
  • Battery charging circuits: Rectifying AC voltage to charge batteries in various electronic devices and systems.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing reliability under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, increasing overall efficiency.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term performance.
  • Compact Size: Allows for efficient use of PCB space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Efficient AC-to-DC Conversion: Provides a stable and efficient DC output, ensuring consistent performance of connected devices.
  • Protection against Voltage Spikes: Safeguards downstream components from damage due to voltage surges.
  • Extended Lifespan: High reliability ensures long-term operation, reducing the need for frequent replacements.
  • Reduced Power Consumption: Low forward voltage drop contributes to energy savings.
  • Easy Integration: Compact size and standard package facilitate easy integration into various circuit designs.

Additional Details

The DI152S typically features a specific voltage and current rating, which should be considered when selecting it for an application. Its operating temperature range ensures stable performance in diverse environmental conditions. It is commonly available in a standard package such as a DO-15 or similar. Datasheets provide comprehensive specifications, including maximum ratings, electrical characteristics, and thermal performance data.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Conexant Systems
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
Hewlett Packard
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess