EN
  • EN
  • DE

MAX72463B#

Part No MAX72463B#
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SAS RETIMER REPEATER HSBGAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Package 196-LBGA, FCCSPBGA
Manufacturer Package 196-FCCSP (15x15)
Mounting SMD
Win Source Part Number 706294-MAX72463B#
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7246
ECCN 4A994
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX72463B# CAD Model

Description

The MAX72463B# from Maxim Integrated is a versatile and efficient power management IC that is designed to cater to a wide range of applications. This high-performance, quad-output DC-DC converter is engineered to provide reliable power conversion with minimal power loss, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • Quad Output: The device features four high-efficiency, step-down (buck) converters that can deliver a variety of output voltages to meet the needs of complex systems.
  • High Efficiency: With its advanced design, the MAX72463B# achieves high conversion efficiency, which helps to reduce thermal stress and extend battery life in portable applications.
  • Adjustable Output: Each output voltage is adjustable, providing design flexibility to power different components within a system.
  • Compact Package: Housed in a compact, space-saving package, the MAX72463B# is suitable for applications where board space is at a premium.
  • Integrated Features: The converter comes with integrated features such as soft-start, overcurrent protection, and thermal shutdown to ensure stable and safe operation.

Applications

The MAX72463B# is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless networks and IoT devices
  • Consumer electronics
  • Industrial control systems
  • Automotive applications

Technical Specifications

The technical specifications of the MAX72463B# include a wide input voltage range, multiple output voltage options, and high switching frequency for reduced component size. The device also supports synchronization to an external clock to reduce electromagnetic interference (EMI) in sensitive applications.

For designers looking for a reliable and efficient power solution, the MAX72463B# from Maxim Integrated offers the performance and features necessary to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8226 $83.6452
4+ $34.3162 $137.2648
6+ $33.2432 $199.4592
8+ $32.1714 $257.3712
10+ $31.0995 $310.9950
13+ $27.8817 $362.4621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess