EN
  • EN
  • DE

BD71821GW-E2

Part No BD71821GW-E2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Rohm Semiconductor
Categories Custom Parts
Win Source Part Number 1158549-BD71821GW-E2
Ultra Librarian 3D Model Ultra Librarian BD71821GW-E2 CAD Model

Description

The BD71821GW-E2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor. This PMIC is designed to efficiently manage power distribution and regulation in a variety of electronic devices. It offers a compact solution for applications requiring multiple voltage rails and sophisticated power control.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) devices: Sensors, gateways, and other connected devices requiring efficient power management.
  • Mobile devices: Smartphones, tablets, and portable media players.
  • Battery-powered devices: Devices requiring long battery life and efficient power consumption.
  • Industrial control systems: Powering microcontrollers and other components in industrial applications.

Features

  • Multiple output voltage rails: Provides multiple regulated voltage outputs to power different components in a system.
  • High efficiency: Integrated DC-DC converters and LDO regulators offer high efficiency, minimizing power loss and extending battery life.
  • Low quiescent current: Minimizes power consumption in standby mode, further improving battery life.
  • Overcurrent protection: Protects the device and the system from damage due to excessive current.
  • Overvoltage protection: Protects the device and the system from damage due to excessive voltage.
  • Thermal shutdown protection: Protects the device from damage due to overheating.
  • Compact package: Small footprint allows for use in space-constrained applications.
  • I2C interface: Enables easy control and monitoring of the PMIC's functions.

Benefits

  • Improved battery life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced system size: Integration of multiple power management functions reduces the number of discrete components required, leading to a smaller and more compact system design.
  • Enhanced system reliability: Integrated protection features protect the device and the system from damage due to electrical faults or overheating.
  • Simplified system design: The I2C interface simplifies control and monitoring of the PMIC's functions, reducing design complexity.
  • Cost-effective solution: Integration of multiple functions into a single chip reduces the overall system cost.

Additional Details

The BD71821GW-E2 typically includes several DC-DC buck converters and LDO regulators to provide different voltage levels required by various components in a system. It often features a built-in battery charger and fuel gauge for battery management. The device is typically controlled via an I2C interface, allowing for dynamic adjustment of output voltages and monitoring of various parameters such as battery voltage and current. The specific voltage and current capabilities vary depending on the configuration.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
TE Connectivity
Need more? Email Us
Chilisin
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess