EN
  • EN
  • DE

MAX5887EG

Part No MAX5887EG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
Win Source Part Number 704776-MAX5887EG
Manufacturer Maxim Integrated
Ultra Librarian 3D Model Ultra Librarian MAX5887EG CAD Model

Description

The MAX5887EG is a state-of-the-art, high-speed, 16-bit digital-to-analog converter (DAC) designed by Maxim Integrated to deliver outstanding performance and precision for a wide range of applications. This advanced DAC component is ideal for demanding systems that require high-speed data conversion with minimal error and noise.

Key Features

  • High Resolution: 16-bit resolution ensures precise digital-to-analog conversion, providing the accuracy needed for high-performance systems.
  • High-Speed Operation: With an update rate of up to 200Msps (mega samples per second), the MAX5887EG is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: Designed for efficiency, this DAC offers a low power dissipation, making it suitable for power-sensitive applications.
  • Flexible Interface: It includes a parallel LVDS (Low-Voltage Differential Signaling) interface to support high-speed data transfers while minimizing signal degradation and electromagnetic interference.
  • Differential Current Outputs: The device provides differential current outputs, which can be easily interfaced with external amplifiers or transformers for various output ranges and configurations.
  • Integrated Reference: The on-chip precision reference voltage and reference buffer simplify the design by reducing the need for external components.

Applications

The MAX5887EG is versatile and can be used in numerous applications that require high-speed and high-accuracy digital-to-analog conversions, such as:

  • Wireless Infrastructure
  • Instrumentation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Imaging
  • Broadcast Video

Technical Specifications

Parameter Value Resolution 16-Bit Update Rate Up to 200Msps Interface Parallel LVDS Supply Voltage 3.0V to 3.6V Package 68-Pin QFN-EP

For those looking to integrate a high-speed, high-precision DAC into their system, the MAX5887EG from Maxim Integrated offers a compelling solution. Its combination of speed, accuracy, and low power consumption makes it a go-to choice for cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess