Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V ~ 35 V
Operating Temperature Range -25°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275740-UC2835N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2835
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2835N CAD Model

Description

The UC2835N, manufactured by Texas Instruments, is a versatile and high-performance Pulse Width Modulation (PWM) controller designed for a wide array of power supply applications. This advanced controller integrates multiple features that facilitate the design of efficient, reliable, and cost-effective power systems.

Key Features

  • High-Frequency Operation: The UC2835N is capable of operating at high frequencies, which allows for smaller passive components, resulting in a more compact power supply design.
  • Adjustable Duty Cycle: It offers an adjustable duty cycle ranging from 0 to 100%, enabling precise control over the power delivery to the load.
  • Wide Input Voltage Range: The device is designed to accommodate a broad input voltage range, making it suitable for a variety of supply voltages.
  • Low Startup and Operating Current: The UC2835N boasts a low startup current and a low operating current, enhancing the overall efficiency of the power supply.
  • Multiple Protection Features: It includes various protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The UC2835N is ideal for use in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • LED drivers
  • Other power control circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC2835N is no exception. It is built to meet the rigorous standards expected in industrial and commercial applications, ensuring long-term performance and stability.

Summary

In summary, the UC2835N from Texas Instruments is a high-performance PWM controller that offers flexibility, efficiency, and protection for various power management applications. Whether you are designing power supplies for consumer electronics or industrial systems, the UC2835N provides a robust solution for your power control needs.

You May Also Be Interested in

National Semiconductor (TI)
MOSFET LDO Driver/Controller
Need more? Email Us
ECAD model for LP2975AIMM-12
NEC
Lowest to $4.4318
ECAD model for UPD120N33T1B(51)-E1-AZ
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
ECAD model for MIC5158YM-TR
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
ECAD model for UC2833N
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.3010
ECAD model for LP2975IMM-3.3
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N33T1B-E1
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention