EN
  • EN
  • DE

UC2834DW

Part No UC2834DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description High Efficiency Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed and Negative Fixed
Number of Outputs 2
Operating Supply Current 5.5mA
Voltage - Input 5 V ~ 35 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275735-UC2834DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2834
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2834DW CAD Model

Description

Texas Instruments UC2834DW High-Performance PWM Controller

The UC2834DW from Texas Instruments is a high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This versatile device is capable of driving a variety of topologies including boost, buck, flyback, and forward converters, making it an ideal choice for designers looking to implement efficient power solutions in their systems.

With its integrated 1.5-A peak output current, the UC2834DW can directly drive power MOSFETs, reducing external component count and simplifying design. The controller operates at a fixed frequency that can be programmed up to 500 kHz, allowing for flexibility in transformer and filter design to optimize for efficiency and size.

Key features of the UC2834DW include an undervoltage lockout (UVLO) for both VCC and VREF, ensuring the controller remains off until the supply voltage reaches an acceptable level. Additionally, the device offers overcurrent protection through its current sense circuit, which helps prevent damage to the power supply and the load during overcurrent conditions.

The UC2834DW also boasts a low startup current and a low operating current, contributing to overall system efficiency. Its error amplifier has a wide common-mode voltage range, enabling direct sensing of the output voltage for better regulation accuracy. Furthermore, the controller's totem-pole output stage is designed to source and sink high peak current, driving capacitive loads with minimal delay.

Available in a 16-pin SOIC package, the UC2834DW is designed for ease of use with features like programmable soft start, which allows for controlled ramp-up of the output voltage, minimizing inrush current and stress on the power supply components during startup.

In summary, the Texas Instruments UC2834DW PWM controller is a robust and reliable choice for engineers looking to build efficient and compact power supply systems. Its high level of integration and comprehensive protection features make it a standout solution for a variety of applications.

You May Also Be Interested in

Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $3.2617
Diodes Incorporated
IC REG CTRLR DUAL POS ADJ 8-SOIC
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $1.6320
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC
Need more? Email Us
Semtech Corporation
IC REG CTRLR SGL ADJ SOT23-6 / LDO Cntrlr FET Controller Fixed 4.85V 20mA 6-Pin SOT-23 T/R
Lowest to $0.1363
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $0.6422

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess