EN
  • EN
  • DE

MIC5156-3.3YM-TR

Part No MIC5156-3.3YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1076677-MIC5156-3.3YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5156-3.3YM-TR CAD Model

Description

Product Overview: MIC5156-3.3YM-TR by Microchip Technology

The MIC5156-3.3YM-TR is a high-performance, fixed-output voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically designed to deliver a 3.3V output voltage, making it ideal for use in a variety of electronic applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, which is a common voltage level for digital circuits and microcontroller-based systems.
  • High Accuracy: Ensures precise voltage regulation to maintain system stability and performance.
  • Low Dropout: The MIC5156-3.3YM-TR boasts a low dropout voltage, which enhances efficiency, especially in battery-powered devices.
  • Thermal Protection: Incorporated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limit provides protection against overcurrent conditions, safeguarding connected components.
  • Surface Mount Package: Supplied in a surface-mount package for ease of integration into a wide range of electronic assemblies.

Applications

The MIC5156-3.3YM-TR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Networking Equipment
  • Embedded Systems
  • Microcontroller Power Supply

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5156-3.3YM-TR is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and durability for the end-user. The device is also available in tape and reel packaging (denoted by the suffix 'TR'), which facilitates automated assembly processes for high-volume production.

Conclusion

In summary, the MIC5156-3.3YM-TR voltage regulator from Microchip Technology is a reliable and efficient solution for applications requiring a stable 3.3V power supply. With its precision voltage regulation, low dropout, thermal protection, and current limiting features, it stands out as an excellent choice for both designers and manufacturers seeking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess