The Linear Technology LT1123CZ#PBF is a high-performance, low dropout voltage regulator optimized for fast transient response. This component is part of Linear Technology's esteemed line of power management integrated circuits, designed to meet the needs of demanding applications that require a stable and reliable power supply.
Key Features
- Low Dropout Voltage: The LT1123CZ#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
- High Output Voltage Accuracy: With precise output voltage accuracy, this regulator maintains a consistent voltage, which is crucial for sensitive electronic circuits.
- Fast Transient Response: The device's fast transient response makes it suitable for applications that experience rapid changes in load, such as microprocessors and digital signal processors.
- Thermal Protection: Built-in thermal protection safeguards the regulator from damage due to overheating, enhancing its reliability and longevity.
- Adjustable Output: The output voltage can be set with external resistors, providing flexibility for various design requirements.
Applications
The LT1123CZ#PBF is versatile and can be used in a wide range of applications, including but not limited to:
- Portable electronics
- Microprocessor supply
- Memory supply
- Post-regulation for switching supplies
Specifications
| Parameter |
Value |
| Output Voltage Range |
Adjustable |
| Dropout Voltage |
Typically 0.45V at 150mA |
| Output Current |
Up to 150mA |
| Package |
TO-92 |
| Operating Temperature Range |
-40°C to 125°C |
With its robust design and comprehensive features, the LT1123CZ#PBF from Linear Technology is an excellent choice for designers who require a stable, high-quality power supply for their electronic devices.