EN
  • EN
  • DE

LP2975AIMM-5.0/NOPB

Part No LP2975AIMM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 180μA
Voltage - Input 1.8 V to 24 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-VSSOP
Win Source Part Number 1056147-LP2975AIMM-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2975AIMM-5.0/NOPB CAD Model

Description

Product Overview: LP2975AIMM-5.0/NOPB

The LP2975AIMM-5.0/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments designed to deliver a fixed output voltage of 5.0V with an input voltage range from 5.5V to 16V. This regulator is capable of supplying an output current of up to 150mA, making it an ideal choice for a wide range of applications that require a stable and precise voltage source.

Encased in an 8-pin VSSOP (Very Small Shrink Outline Package), the LP2975AIMM-5.0/NOPB is compact and suitable for space-constrained applications. Its small footprint, combined with its excellent thermal performance, allows for efficient use in portable and miniature devices.

Key Features

  • Precision Output: The device provides a fixed output voltage of 5.0V with an impressive accuracy of ±1.5%, ensuring reliable operation for sensitive electronic components.
  • Low Dropout: The low dropout voltage allows the regulator to operate effectively even when the input voltage is close to the output voltage, enhancing system efficiency and reducing power loss.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Stable Operation: Requires only a 1µF ceramic capacitor for stability, which can help in reducing the overall solution size and cost.
  • No Output Capacitor Required: Unlike many other regulators, the LP2975AIMM-5.0/NOPB can maintain stability and performance without the need for an output capacitor, simplifying design and reducing component count.

Applications

The LP2975AIMM-5.0/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure

With its precise voltage regulation, low dropout, and robust protection features, the LP2975AIMM-5.0/NOPB from Texas Instruments is a reliable choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Semtech Corporation
Lowest to $0.8732
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5674 $67.5674
2+ $55.4400 $110.8800
3+ $53.7075 $161.1225
4+ $51.9750 $207.9000
5+ $50.2425 $251.2125
7+ $45.0450 $315.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess