Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788545-MIC2776N-BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2776N-BM5-TR CAD Model

Description

Product Overview: MIC2776N-BM5-TR from Microchip Technology

The MIC2776N-BM5-TR is a high-performance, dual-voltage supervisor integrated circuit (IC) designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This compact and efficient IC is engineered to monitor power supplies in digital systems, ensuring that the system operates reliably within its voltage thresholds.

Key Features

  • Dual Voltage Supervision: The MIC2776N-BM5-TR is capable of monitoring two voltage levels simultaneously, making it an ideal choice for systems that operate on multiple power planes or require tracking of both core and I/O voltages.
  • Adjustable Thresholds: The device offers adjustable voltage thresholds through external resistors, allowing for precise control over the monitoring points tailored to specific application needs.
  • Low Power Consumption: With its low quiescent current, the MIC2776N-BM5-TR is suitable for battery-powered and portable applications, where power efficiency is critical.
  • Manual Reset Input: It features a manual reset input that provides a way to initiate a system reset independently of the voltage monitoring function.
  • Programmable Delay: The IC includes a programmable delay feature that allows users to set the time interval for the reset signals, offering flexibility to match the timing requirements of various systems.

Applications

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Multi-Voltage Systems
  • Industrial Controls

The MIC2776N-BM5-TR comes in a compact SOT-23-5 package, making it easy to integrate into space-constrained designs. Its extended temperature range ensures reliable operation in diverse environments, and the "TR" suffix indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes.

With its robust feature set and Microchip's reputation for quality, the MIC2776N-BM5-TR is an excellent choice for system designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Lowest to $0.4367
ECAD model for R3112D151A-TR-FE
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2
Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM809M3-4.00/NOPB
STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Texas Instruments
IC POWER SUP PCI LOCAL BUS 8SOIC
Lowest to $4.0859
ECAD model for LMC6953CMX/NOPB
Diodes Incorporated
PROCESSOR SUPERVISORY CIRCUITS
Lowest to $0.2097
ECAD model for APX823-26W5G-7
Texas Instruments
IC UNDERVOLT SENSING CIR SOT23-5
Need more? Email Us
ECAD model for LM8364BALMF32/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7104 $67.4880
225+ $0.5831 $131.1975
345+ $0.5648 $194.8560
475+ $0.5466 $259.6350
615+ $0.5283 $324.9045
820+ $0.4738 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention