Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058597-MIC2774N-22BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774N-22BM5 CAD Model

Description

Product Overview: MIC2774N-22BM5 from Microchip Technology

The MIC2774N-22BM5 is a high-quality, integrated circuit designed by Microchip Technology, a leader in the semiconductor industry. This particular product is a power supply supervisor with a reset function, engineered to monitor voltage levels in digital systems and provide a significant level of protection and reliability. It is an ideal choice for managing power supplies in microprocessor-based systems, where maintaining correct operation during power-up, power-down, and brown-out conditions is crucial.

Key Features

  • Voltage Monitoring: The MIC2774N-22BM5 is equipped with precision voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
  • Programmable Reset Delay: It offers a programmable delay time for the reset signal, allowing designers to customize the reset timing to match specific system requirements.
  • Low Power Consumption: This device is designed for efficiency, with a low quiescent current that minimizes power drain when the system is in standby mode.
  • Manual Reset: A manual reset input is provided, enabling users to trigger a system reset as needed for maintenance or troubleshooting.

Applications

The MIC2774N-22BM5 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems

Technical Specifications

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system requirements.
  • Reset Threshold Voltage: The reset threshold voltage is precisely set at 2.2V, providing a reliable reference point for system monitoring.
  • Package: The MIC2774N-22BM5 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring stability and performance under varying environmental conditions.

Overall, the MIC2774N-22BM5 from Microchip Technology is a robust and reliable solution for power supply supervision. Its precision voltage monitoring and programmable features make it an essential component for any system requiring stringent power management and protection.

You May Also Be Interested in

STMicroelectronics
4-pin Smart Reset™ | IC SMART RESET 6UDFN
Lowest to $1.1941
ECAD model for STM6519ACARUB6F
Texas Instruments
IC DETECT UNDERVOLT 2.7V SOT23-5
Lowest to $1.2581
ECAD model for LM8365BALMFX27/NOPB
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM809M3-4.00/NOPB
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MGX
Texas Instruments
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V PROCESSOR MON 8-MSOP
Lowest to $4.5926
ECAD model for TPS3707-50DGN
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMR/RESET SOT23-5
Lowest to $1.5272
ECAD model for STM6824MWY6F
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM810M3-3.08/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention