Products specifications

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Bulk
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 100mcd
Lens Style/Size Round with Domed Top, 3mm (T-1), 3.10mm
Voltage - Forward (Vf) (Typ) 2.3V
Current - Test 20mA
Viewing Angle 25°
Mounting Style Through Hole
Wavelength - Dominant 570nm
Package Radial
Manufacturer Package T-1
Height (Maximum) 5.25mm
Win Source Part Number 794511-SLA-370MT3F
Popularity Medium
Supply and Demand Status Limited
Family Name SLA-370MT3F
Introduction Date November 10, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SLA-370MT3F CAD Model

Description

The Rohm Semiconductor SLA-370MT3F is a high-quality electronic component that is designed to deliver superior performance.

  • Supply and demand status: Limited

You May Also Be Interested in

Kingbright Corporation
LED ORANGE DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP908A8ND
Visual Communications Company - VCC
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for VAOL-3MAE2
Rohm Semiconductor
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for SLI-343YY3FW
Kingbright Corporation
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP710A10SYD
SunLED
LED YELLOW CLEAR CHIP SMD
Need more? Email Us
ECAD model for XZM2ACY78W
Vishay
LED RED CLEAR T-1 T/H
Need more? Email Us
ECAD model for TLHR4205
Kingbright Corporation
LED RED CLEAR CHIP SMD
Need more? Email Us
ECAD model for APED3528SEC/J3
TT Electronics
LED RED CLEAR T/H
Need more? Email Us
ECAD model for OVFSRAC8
Kingbright Corporation
LED GREEN/RED CLEAR T-1 3/4 T/H
Lowest to $0.2382
ECAD model for WP59EGC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention