Products specifications

Categories Resistors
Features 15 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Manufacturer Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number MP930-15.0-1%-ND, MP930-15.0F, REFMP930-15.0-1%
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927835-MP930-15.0-1%
Ultra Librarian 3D Model Ultra Librarian MP930-15.0-1% CAD Model

Description

The Caddock Electronics Inc. MP930-15.0-1% is a 30W through-hole resistor with a resistance of 15 Ohms and a tolerance of ±1%.

  • Series: It is a part of the Kool-Pak®MP900 series and is moisture-resistant and non-inductive.
  • Type: This thick-film resistor comes in a TO-220-2 full pack package and is ideal for use in resistors.
  • Operating Temperature: It has an operating temperature range of -55°C to 150°C.
  • Package: The package contains 50 pieces and is supplied in a tube.
  • Description: The MP930-15.0-1% is a reliable and efficient resistor that is widely used in the electronics industry.

You May Also Be Interested in

Ohmite
10W 0.1 OHM SILICONE 1%
Need more? Email Us
ECAD model for 40FR10E
Vishay
RES 200 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF55200R00FHEK
Bourns Inc.
RES 50 OHM 5% 35W TO220-2
Need more? Email Us
ECAD model for PWR220T-35-50R0J
Ohmite
RES 200K OHM 1% 2.5W RADIAL
Need more? Email Us
ECAD model for SM108032003FE
Ohmite
RES 33 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 25J33RE
Ohmite
RES 680 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J680E
Ohmite
RES 6K OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for 23J6K0E
Vishay
RES 680 OHM 1/2W 2% AXIAL
Need more? Email Us
ECAD model for CMF07680R00GKR6
Ohmite
RES 5M OHM 1% 7.5W AXIAL
Need more? Email Us
ECAD model for MOX93025004FVE

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention