EN
  • EN
  • DE

MIC2299-15YML-TR

Part No MIC2299-15YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 3.5A 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 30V
Channel Output Current 3.5A (Switch)
Frequency 2MHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-MLF (4x4)
Win Source Part Number 129460-MIC2299-15YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2299-15YML-TR CAD Model

Description

The MIC2299-15YML-TR by Microchip Technology is a high-performance, pulse-width modulated (PWM), white LED driver designed to power high-brightness LEDs in portable electronic devices. This efficient and versatile integrated circuit (IC) is ideal for applications such as mobile phones, digital cameras, and other handheld devices where power efficiency and compactness are crucial.

Key Features and Benefits:

  • High Efficiency: The MIC2299-15YML-TR boasts a high efficiency rate, which is essential for battery-powered applications, ensuring minimal power loss and extended battery life.
  • Adjustable Output Current: It offers an adjustable output current up to 1.2A, allowing for precise control over the brightness of the connected LEDs, making it suitable for a wide range of lighting requirements.
  • Integrated Switch: The device includes an internal 40V switch, which can handle peak currents without the need for external components, reducing the overall solution footprint.
  • Dimming Capability: It supports both analog and PWM dimming, providing flexibility in controlling the brightness levels and power saving during operation.
  • Thermal Protection: The MIC2299-15YML-TR is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity of the device.

Technical Specifications:

  • Input Voltage Range: 2.5V to 10V
  • Output Voltage Range: Up to 34V
  • Switching Frequency: 1.2MHz
  • Package: 10-lead 3mm x 3mm MLF®
  • Operating Temperature Range: -40°C to +125°C

The MIC2299-15YML-TR is supplied in a compact, lead-free 10-pin MLF® package with a 3mm x 3mm footprint. The small size and high level of integration make it an excellent choice for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated manufacturing processes.

Microchip Technology's commitment to quality and performance is evident in the MIC2299-15YML-TR LED driver, making it a reliable and efficient solution for driving high-brightness LEDs in a variety of portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess