EN
  • EN
  • DE

PTN38007EWY

Part No PTN38007EWY
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC USB4 / MULTIPRO REDRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Last Time Buy
Type ReDriver
Applications DisplayPort, USB Type C
Input Differential
Output Differential
Data Rate (Max) 20Gbps
Number of Channels 4
Delay Time 70ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 1.7V ~ 1.9V
Current - Supply 250mA
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFLGA Exposed Pad
Supplier Device Package 36-HWFLGA (2.1x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370795-PTN38007EWY
Ultra Librarian 3D Model Ultra Librarian PTN38007EWY CAD Model

Description

The PTN38007EWY is a cutting-edge interface device from the renowned semiconductor manufacturer, NXP Semiconductors. This product is designed to facilitate high-speed signal conversion and is an essential component in the realm of digital communication systems. With its robust design and advanced features, the PTN38007EWY is ideally suited for a wide range of applications, including consumer electronics, automotive systems, and industrial automation.

Key Features

  • High-Speed Performance: The PTN38007EWY is engineered to handle high-speed signal processing, ensuring efficient data transmission without compromising on signal integrity.
  • Versatile Connectivity: This device supports various communication protocols and can be easily integrated into multiple platforms, enhancing its adaptability to different system architectures.
  • Low Power Consumption: Energy efficiency is at the core of the PTN38007EWY's design, making it suitable for battery-operated devices where power conservation is critical.
  • Compact Form Factor: The small footprint of the PTN38007EWY allows for its use in space-constrained applications, providing powerful functionality without the need for a large physical space.
  • Robust Thermal Management: With built-in features for heat dissipation, this product maintains optimal operating temperatures, thereby extending its lifespan and reliability.

Applications

The versatile nature of the PTN38007EWY from NXP makes it an excellent choice for a variety of applications. It is particularly useful in:

  • High-speed data interfaces in consumer electronics such as smartphones, tablets, and laptops.
  • Automotive infotainment and telematics systems that require reliable communication between devices.
  • Industrial automation systems where precision and speed are necessary for controlling machinery and processes.
  • Networking equipment, including routers and switches, where data throughput and integrity are paramount.

Conclusion

The PTN38007EWY from NXP is a testament to the company's commitment to innovation and quality. It offers a blend of high-speed performance, versatility, and efficiency, making it a top choice for designers and engineers looking to enhance their digital communication solutions. Whether for consumer, automotive, or industrial applications, the PTN38007EWY stands out as a reliable and high-performing interface device.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4138 $51.3104
20+ $5.2627 $105.2540
30+ $5.0982 $152.9460
41+ $4.9337 $202.2817
53+ $4.7693 $252.7729
71+ $4.2759 $303.5889
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess