EN
  • EN
  • DE

MIC3287-24YML-TR

Part No MIC3287-24YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 350MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 6.5V
Output Voltage 36V
Channel Output Current 350mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 229751-MIC3287-24YML
Ultra Librarian 3D Model Ultra Librarian MIC3287-24YML-TR CAD Model

Description

Microchip Technology MIC3287-24YML-TR Overview

The MIC3287-24YML-TR from Microchip Technology is a high-efficiency, integrated step-down LED driver designed for driving high-brightness LEDs in portable and fixed lighting applications. This compact and robust device is capable of delivering a continuous output current, ensuring consistent brightness and color for LED arrays.

The MIC3287-24YML-TR operates from an input voltage range of 2.7V to 5.5V, making it suitable for use in a variety of systems powered by single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V power supplies. It is optimized for driving LEDs with a forward voltage of up to 24V, which covers a wide range of high-brightness LEDs.

One of the key features of the MIC3287-24YML-TR is its high efficiency, which is achieved through a 1.2MHz fixed-frequency PWM operation that reduces the size of external components. The device also includes a built-in soft-start function that limits the inrush current at startup, providing additional protection for the LEDs and power source.

Designed with safety in mind, the MIC3287-24YML-TR incorporates various protection features, including over-temperature protection and over-current protection. These features ensure the longevity of the device by preventing damage from abnormal operating conditions.

The device is available in a small 10-pin 3mm x 3mm MLF® package, which is ideal for space-constrained applications. The MIC3287-24YML-TR is also AEC-Q100 qualified, making it suitable for automotive and other high-reliability applications.

Overall, the MIC3287-24YML-TR LED driver is a reliable and efficient solution for designers looking to optimize their LED lighting applications. Its combination of high efficiency, robust protection features, and compact form factor makes it an excellent choice for a wide range of portable and fixed lighting systems.

For additional information, datasheets, and support tools, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7345 $60.7075
85+ $1.4232 $120.9720
130+ $1.3788 $179.2440
175+ $1.3343 $233.5025
225+ $1.2898 $290.2050
300+ $1.1564 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess