EN
  • EN
  • DE

CAT4002ASD-GT3

Part No CAT4002ASD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.4V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1027718-CAT4002ASD-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4002ASD-GT3 CAD Model

Description

ON Semiconductor CAT4002ASD-GT3 LED Driver

The ON Semiconductor CAT4002ASD-GT3 is a high-efficiency, constant current LED driver designed to provide a simple and reliable solution for driving LEDs in a wide range of lighting applications. This compact, surface-mount device is ideal for space-constrained applications, offering a cost-effective and energy-efficient option for designers and manufacturers.

At the heart of the CAT4002ASD-GT3 is its capability to deliver a preset current of 20mA to 100mA, which can be adjusted via an external resistor, providing flexibility in controlling the brightness of the connected LED(s). This feature ensures consistent light output and helps to extend the life of the LEDs by preventing thermal runaway, a common problem associated with varying current levels.

The device operates over a wide input voltage range of 4V to 36V, making it suitable for use in various systems without the need for additional voltage regulation components. This versatility allows it to be used in battery-powered devices, automotive lighting, industrial signal lights, and many other general-purpose LED illumination applications.

The CAT4002ASD-GT3 also includes built-in thermal shutdown protection, which safeguards the device and the LEDs it drives from potential damage due to excessive heat. This protection feature enhances the reliability and longevity of the entire lighting system.

Furthermore, the LED driver boasts a high switching frequency of 1MHz, which enables the use of small, low-cost inductors and capacitors, reducing the overall bill of materials and saving space on the PCB. Its low quiescent current contributes to the overall energy efficiency of the system, making it an environmentally friendly choice.

With its simple external components, the CAT4002ASD-GT3 is easy to implement in new designs or retrofit into existing ones. Its small form factor, combined with ON Semiconductor's reputation for quality and performance, makes the CAT4002ASD-GT3 an excellent choice for driving LEDs in a multitude of applications where reliability and efficiency are paramount.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess