EN
  • EN
  • DE

PCA9646D118

Part No PCA9646D118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC BUS SWITCH 4CH 2WIRE 16SOIC  /  Buffer, ReDriver 4 Channel 1MHz 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Bulk
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 1MHz
Number of Channels 4
Delay Time 100ns
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPPCA9646D118,2156-PCA9646D118
Standard Package 2,500
Win Source Part Number 1084251-PCA9646D118
Ultra Librarian 3D Model Ultra Librarian PCA9646D118 CAD Model

Description

Introducing the PCA9646D118 I2C Multiplexer from NXP

The PCA9646D118 is a sophisticated I2C-bus multiplexer that enables users to expand the capabilities of their I2C-bus by connecting up to four separate slave devices. Manufactured by NXP Semiconductors, a leader in the industry, this component is designed for applications that require multiple I2C devices with the same address to be connected to a single I2C-bus.

With the PCA9646D118, each channel can be controlled individually via the I2C-bus, providing a seamless and efficient way to switch between different I2C devices. This multiplexer is particularly useful in complex systems where multiple sensors, EEPROMs, or other I2C devices need to be accessed without the risk of address conflicts.

Key Features of the PCA9646D118

  • Four Bidirectional Translating Switches: The device features four bidirectional translating switches that can connect I2C-bus master and slave devices with different voltage levels, ensuring compatibility across various components.
  • Channel Selection: Through an easy-to-use I2C interface, users can select and control each of the four channels independently, allowing for greater flexibility in device management.
  • Low Standby Current: The PCA9646D118 is designed to be energy-efficient, with a low standby current that is ideal for power-sensitive applications.
  • Interrupt Function: An interrupt input pin for each channel makes it possible to receive interrupt signals from the slave devices, ensuring prompt communication of important events or conditions.
  • No Glitch on Power-up: The multiplexer is engineered to power up with all switch channels deselected, preventing any glitches from occurring during the power-up sequence.

The PCA9646D118 is housed in a HVQFN20 package, making it compact and suitable for space-constrained applications. Its operating power supply voltage ranges from 2.3V to 5.5V, allowing for flexible integration with various system designs.

Whether you are developing advanced consumer electronics, automotive systems, or industrial control units, the PCA9646D118 from NXP provides a reliable and versatile solution for managing multiple I2C devices. Its robust design and user-friendly interface make it an essential component for any project requiring I2C-bus expansion.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess