EN
  • EN
  • DE

SY88822VKGTR

Part No SY88822VKGTR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 155MBPS 5.5V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 212497-SY88822VKGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88822VKGTR CAD Model

Description

Product Overview: Microchip Technology's SY88822VKGTR

The SY88822VKGTR is a high-performance, low-power post amplifier designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive portfolio of semiconductor products and is specifically tailored to meet the demanding requirements of high-speed communication networks.

Key Features

  • High-Speed Operation: The SY88822VKGTR is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for applications requiring fast data transmission such as Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed with power efficiency in mind, this post amplifier operates with minimal power dissipation, which is critical for thermal management in dense electronic systems.
  • Programmable Features: It offers programmable functionalities including output amplitude and signal gain, allowing for customization to specific system requirements and enhancing design flexibility.
  • Signal Integrity: The SY88822VKGTR ensures excellent signal integrity with features like its loss-of-signal (LOS) detection, which is essential for maintaining reliable communication in digital networks.
  • Compact Form Factor: Available in a small-footprint MSOP-8 package, it is designed to save valuable board space in space-constrained applications.

Applications

The versatility of the SY88822VKGTR makes it suitable for a variety of applications, including:

  • Telecommunication systems
  • Data communication networks
  • High-speed data acquisition systems
  • Optical transceiver modules

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY88822VKGTR is manufactured with stringent quality control processes and is designed to perform reliably in even the most challenging environments.

The SY88822VKGTR from Microchip Technology represents a blend of performance, efficiency, and design flexibility, making it a top choice for engineers and designers working on the cutting edge of high-speed digital communications.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess