EN
  • EN
  • DE

MD1730-V/M2

Part No MD1730-V/M2
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND IMAGING 36VQFN / Ultrasound Imaging PMIC 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tray
Applications Ultrasound Imaging
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number MD1730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 997472-MD1730-V/M2
Ultra Librarian 3D Model Ultra Librarian MD1730-V/M2 CAD Model

Description

The MD1730-V/M2 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the needs of modern electronic systems. This versatile and efficient IC is an ideal solution for a wide range of applications, including but not limited to, automotive, industrial control, and communication systems.

Key Features

  • High Performance: The MD1730-V/M2 is built to deliver top-notch performance, ensuring that systems run smoothly and efficiently. Its advanced architecture allows for quick processing and responsiveness.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Robust Design: With its rugged construction, the MD1730-V/M2 is capable of withstanding harsh environments, making it reliable for industrial applications that require durability.
  • Flexibility: The IC's flexible interface options enable it to be easily integrated into various designs, simplifying the development process and reducing time to market.
  • Advanced Security Features: Security is a paramount concern in today's connected world, and the MD1730-V/M2 comes equipped with features to protect against unauthorized access and ensure data integrity.

Applications

The MD1730-V/M2 is adept at handling complex tasks across a spectrum of applications. Its versatility makes it particularly useful in:

  • Automotive systems such as engine control units and infotainment
  • Industrial automation for process control and monitoring
  • Telecommunication systems where reliable data processing is vital
  • Consumer electronics that require compact, efficient, and powerful ICs

Technical Specifications

Microchip Technology ensures that the MD1730-V/M2 is manufactured to the highest standards, with specifications that meet the demands of contemporary electronic systems. For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation provided by Microchip Technology.

With the MD1730-V/M2, Microchip Technology continues its tradition of delivering high-quality, reliable, and innovative semiconductor products, making it a go-to choice for professionals seeking to enhance the capabilities of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess