EN
  • EN
  • DE

MD1715K6-G

Part No MD1715K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Two Channel, Five Level, High Speed Ultrasound Driver IC | IC ULTRASOUND DRIVER 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound Imaging
Supply Voltage (V) 1.8V ~ 3.6V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number MD1715
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1221419-MD1715K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD1715K6-G CAD Model

Description

Microchip Technology MD1715K6-G Product Overview

The MD1715K6-G is a high-performance driver IC from Microchip Technology, designed specifically for driving ultrasonic transducers in a wide range of applications. This advanced semiconductor device is part of Microchip's extensive line of driver ICs that cater to the increasing demand for precise and reliable ultrasonic solutions in industrial, medical, and consumer markets.

Key Features:

  • High Voltage Capability: The MD1715K6-G is capable of handling high voltage levels, making it suitable for driving piezoelectric transducers that require high voltage for optimal performance.
  • Efficient Power Management: This driver IC is designed with power efficiency in mind, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the system it is integrated into.
  • Flexible Operating Modes: It offers multiple operating modes, allowing for versatility in application across different types of ultrasonic systems, whether they are used for sensing, cleaning, or other purposes.
  • Compact Design: The MD1715K6-G comes in a compact package, which is ideal for space-constrained applications and allows for more streamlined system designs.
  • Durability: Built to withstand the rigors of demanding environments, this driver IC maintains its performance over a wide temperature range and under various operating conditions.

Applications:

The versatility of the MD1715K6-G makes it an excellent choice for a multitude of ultrasonic applications, including:

  • Medical imaging systems
  • Non-destructive testing equipment
  • Proximity sensors
  • Ultrasonic cleaning devices
  • Flow meters

With its robust design and advanced features, the MD1715K6-G from Microchip Technology is a reliable and efficient solution for designers looking to integrate ultrasonic capabilities into their products. Its ability to drive transducers with precision and power makes it a go-to component for those seeking to develop high-quality ultrasonic systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5154 $58.6386
22+ $5.3465 $117.6230
34+ $5.1790 $176.0860
47+ $5.0115 $235.5405
60+ $4.8452 $290.7120
80+ $4.3440 $347.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess