EN
  • EN
  • DE

MCP9700-E/TO

Part No MCP9700-E/TO
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power Linear Active Thermistor™ ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 2.3 V ~ 5.5 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±4°C (-4°C, +6°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1221243-MCP9700-E/TO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive
Family Name MCP9700
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP9700-E/TO CAD Model

Description

Microchip Technology MCP9700-E/TO - Low-Power Linear Active Thermistor IC

The MCP9700-E/TO is a highly precise, low-power, linear active thermistor IC from the renowned semiconductor manufacturer, Microchip Technology. This compact and economical sensor provides a voltage output that is directly proportional to the measured temperature, making it an ideal choice for a wide range of temperature sensing applications.

The MCP9700-E/TO offers a low-cost solution for temperature monitoring with an accuracy of ±2°C from 0°C to +70°C. Its linear temperature coefficient of 10 mV/°C ensures a predictable and consistent output across the full temperature range. The device operates from a nominal supply voltage of 2.3V to 5.5V, which makes it compatible with most microcontroller-based systems and allows for easy integration into both 3.3V and 5V systems.

The thermistor IC comes in a TO-92 package, which is widely used in the industry and known for its ease of mounting on printed circuit boards. This makes the MCP9700-E/TO a versatile component that can be used in various environments and applications, including consumer electronics, industrial control systems, and environmental monitoring.

Its low operating current of less than 50 µA makes the MCP9700-E/TO an excellent choice for battery-powered applications where power conservation is critical. Additionally, the device's small size and low profile allow it to be used in space-constrained applications without compromising performance.

Key features of the MCP9700-E/TO include:

  • Linear temperature slope: 10 mV/°C
  • Accuracy of ±2°C from 0°C to +70°C
  • Wide operating voltage range: 2.3V to 5.5V
  • Low operating current: less than 50 µA
  • Stable operation across the full temperature range
  • Industry-standard TO-92 package for easy implementation

Whether for home appliances, office equipment, or sophisticated control systems, the MCP9700-E/TO by Microchip Technology is a reliable and cost-effective component for precise temperature measurements.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0333 $51.6650
120+ $0.8478 $101.7360
185+ $0.8213 $151.9405
255+ $0.7948 $202.6740
330+ $0.7683 $253.5390
440+ $0.6889 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess