Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953658-CM8070804497015
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070804497015 CAD Model

Description

The Intel CM8070804497015 is an embedded microprocessor, a part of the 11th generation Intel Core processor family (likely an Intel Core i3, i5, or i7 series). These processors are designed for a range of applications, from desktop PCs and laptops to embedded systems, offering a balance of performance and power efficiency.

Applications:

  • Desktop PCs: Powering mainstream desktop computers for home and office use.
  • Laptops: Providing performance and battery life for portable computing.
  • All-in-One PCs: Integrated into all-in-one computers for a clean and streamlined design.
  • Mini PCs: Enabling compact and energy-efficient computing solutions.
  • Embedded Systems: Controlling and monitoring various devices and equipment in industrial and commercial settings.

Features:

  • Multiple Cores: Features multiple processing cores for improved multitasking and performance.
  • Integrated Graphics: Includes Intel UHD Graphics or Intel Iris Xe Graphics for display capabilities.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock speed when needed.
  • DDR4 Memory Support: Compatible with DDR4 memory for high-speed data transfer.
  • PCI Express Support: Provides high-bandwidth connectivity for expansion cards and peripherals.
  • Intel Wi-Fi 6 (Gig+): Supports the latest Wi-Fi standard for faster and more reliable wireless connectivity.
  • Thunderbolt 4 Support: Enables high-speed data transfer and display connectivity.

Benefits:

  • Improved Performance: Faster processing speeds enhance overall system performance.
  • Enhanced Graphics: Integrated graphics provide smooth and responsive visuals.
  • Increased Productivity: Turbo Boost technology optimizes performance for demanding workloads.
  • Faster Data Transfer: DDR4 memory and Thunderbolt 4 support enable high-speed data transfer.
  • Improved Connectivity: Wi-Fi 6 (Gig+) offers faster and more reliable wireless connectivity.
  • Energy Efficiency: Designed to minimize power consumption and extend battery life.

Additional Details:

The specific specifications, such as the exact processor model (e.g., Core i3, i5, or i7), number of cores, clock speed, and TDP, vary. Refer to the official Intel product documentation for detailed information about the CM8070804497015 processor.

You May Also Be Interested in

Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention