EN
  • EN
  • DE

BX80673I99820X

Part No BX80673I99820X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9820X (16.5M Cache, up to 4.10 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953266-BX80673I99820X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80673I99820X CAD Model

Description

The Intel Core i9-9820X is a high-performance desktop processor designed for enthusiasts and professionals requiring significant processing power. Part of Intel's Skylake-X Refresh family, this CPU offers a robust set of features and capabilities for demanding applications such as content creation, gaming, and scientific computing.

Applications:

  • High-End Gaming: Provides excellent frame rates and smooth gameplay in demanding titles.
  • Video Editing and Production: Accelerates video encoding, rendering, and post-production workflows.
  • 3D Modeling and Rendering: Handles complex 3D models and rendering tasks efficiently.
  • Scientific Simulations: Enables faster processing of complex simulations and data analysis.
  • Software Development: Compiles code quickly, improving developer productivity.

Features:

  • 10 Cores and 20 Threads: Enables efficient multitasking and parallel processing.
  • Base Clock Speed: Operates at a base clock speed of 3.3 GHz.
  • Turbo Boost Technology: Achieves a maximum turbo frequency of up to 4.2 GHz for responsive performance.
  • 16.5MB Smart Cache: Enhances data access speeds and overall system responsiveness.
  • Quad-Channel DDR4 Support: Supports high-speed DDR4 memory for improved memory bandwidth.
  • LGA 2066 Socket: Compatible with motherboards featuring the LGA 2066 socket.
  • Intel Turbo Boost Max Technology 3.0: Optimizes workloads by directing them to the fastest cores.

Benefits:

  • Increased Productivity: Reduces processing times for demanding applications, boosting overall productivity.
  • Enhanced Multitasking: Handles multiple tasks simultaneously without significant performance drops.
  • Improved Gaming Experience: Delivers smooth and responsive gaming, even at high resolutions and settings.
  • Faster Rendering Times: Speeds up rendering processes, allowing for quicker project turnaround.
  • Stable Performance: Provides reliable performance under heavy workloads, ensuring system stability.

Additional Details:

The Intel Core i9-9820X has a TDP (Thermal Design Power) of 165W, necessitating a robust cooling solution to maintain optimal performance. It supports Intel Virtualization Technology (VT-x) and Intel AES New Instructions, enhancing its capabilities for virtualization and security. Built on a 14nm manufacturing process, this processor offers a balance of power efficiency and high performance. Its core count and clock speeds make it a suitable choice for professional workstations and enthusiast gaming rigs. It is designed to be overclockable, providing advanced users with the ability to push the processor beyond its stock speeds for even greater performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess