Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953372-FH8065802063512
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065802063512 CAD Model

Description

FH8065802063512 is an embedded-class microprocessor manufactured by Intel, positioned within the Xeon or Core i-series product lines tailored for embedded systems. Given its category and part number structure, it would likely be a multi-core processor emphasizing low power consumption, long lifecycle availability, and ruggedness for harsh industrial environments.

Applications:

  • Industrial Automation: Used in industrial control systems, robotics, and machine vision applications.
  • Transportation Systems: Employed in automotive control systems, railway signaling, and aerospace applications.
  • Networking Equipment: Utilized in routers, switches, and network appliances for edge computing and data processing.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Digital Signage: Used in digital signage players, interactive kiosks, and advertising displays.

Features:

  • Multi-Core Architecture: Delivers enhanced processing power and multi-tasking capabilities.
  • Integrated Graphics: Incorporates integrated graphics for display capabilities and multimedia processing.
  • Extended Temperature Range: Operates reliably in harsh environments with extreme temperatures.
  • Long-Term Availability: Designed for extended product lifecycles to support long-term embedded deployments.
  • Low Power Consumption: Enables energy-efficient operation and reduces thermal management requirements.
  • Advanced Security Features: Provides hardware-based security technologies for data protection and system integrity.

Benefits:

  • High Performance Computing: Delivers powerful processing capabilities for demanding embedded applications.
  • Reliable Operation: Designed for reliable performance in harsh environments with extended temperature ranges.
  • Energy Efficiency: Reduces power consumption and operating costs with low-power design.
  • Long-Term Support: Ensures long-term availability and support for embedded deployments with extended lifecycles.
  • Enhanced Security: Protects sensitive data and system resources with advanced security features.

Additional Details:

The FH8065802063512 would likely be packaged in a BGA (Ball Grid Array) for enhanced mechanical and thermal reliability. It would support a variety of memory and I/O interfaces to accommodate a wide range of embedded system designs. Specific details regarding the number of cores, clock speed, cache size, and graphics capabilities require further detailed specifications from Intel. This processor would be suitable for applications where longevity, reliability, and efficient performance are critical.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention