EN
  • EN
  • DE

UC1709J883B

Part No UC1709J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 1.5-A/1.5-A dual-channel gate driver with 40-V VDD, thermal shutdown, and regulated 5-V output 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Fall Time 80 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Maximum Operating Temperature 125 °C
Max Output Current 1.5 A
Max Power Dissipation 1 W
Max Supply Current 12 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Channels 2
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Operating Supply Voltage 20 V
Power Dissipation 1 W
Propagation Delay 25 ns
Radiation Hardening No
Rise Time 80 ns
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 25 ns
Width 6.67 mm
Win Source Part Number 1021421-UC1709J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1709J883B CAD Model

Description

Product Overview: UC1709J883B by Texas Instruments

The UC1709J883B is a high-performance, military-grade, current-mode PWM controller fabricated by Texas Instruments, renowned for its reliability and robustness. Designed to cater to a wide array of power conversion applications, this versatile device is particularly well-suited for use in systems where stringent operational requirements must be met.

Key Features

  • High-Frequency Operation: The UC1709J883B operates at a high switching frequency, which allows for smaller external components, leading to a reduction in overall system size and weight, a critical factor in military and aerospace applications.
  • Current-Mode Control: This control method provides superior transient response and simplifies loop compensation, which is vital for maintaining stability and performance under varying load conditions.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it highly adaptable to different power supply configurations and ensuring compatibility with various types of power sources.
  • Robust Output Driver: The UC1709J883B features a powerful output driver capable of handling peak currents, ensuring reliable operation of the power stage even under demanding conditions.
  • Military Specifications: As a military-grade component, it meets the stringent MIL-STD-883B standards for reliability and performance in harsh environments, including extreme temperatures, vibration, and shock.

Applications

The UC1709J883B is ideal for a range of applications, particularly in the defense and aerospace sectors, where high reliability and performance are non-negotiable. It can be used in:

  • DC-DC Converters
  • Power Supplies for Avionics
  • Military Communication Systems
  • Spacecraft Power Systems
  • Other High-Reliability Electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the UC1709J883B. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this PWM controller into their designs, ensuring optimal performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess