EN
  • EN
  • DE

CT80618003201AA SLH54

Part No CT80618003201AA SLH54
Manufacturer Intel
Catalog Embedded - Microprocessors
Description MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Frequency 1.3 GHz
Max Frequency 1.3 GHz
Max Supply Voltage 1.15 V
Min Supply Voltage 750 mV
Mount Surface Mount
Number of Pins 676
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1053626-CT80618003201AA SLH54
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT80618003201AA SLH54 CAD Model

Description

The CT80618003201AA SLH54 is an Intel embedded microprocessor, designed for a wide range of embedded applications. It is a System-on-Chip (SoC) that integrates a processor core, memory controller, and various peripherals onto a single chip, offering a compact and efficient solution for embedded systems. The SLH54 sSpec code signifies specific configuration and performance characteristics within the Intel product line.

Applications:

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Digital Signage
  • Network Appliances
  • Thin Clients
  • Medical Devices

Features:

  • Integrated Graphics Processing Unit (GPU)
  • Low Power Consumption
  • Multiple I/O Interfaces (USB, Ethernet, UART, etc.)
  • Integrated Memory Controller
  • Advanced Security Features

Benefits:

  • Reduced system cost and complexity due to high integration.
  • Improved energy efficiency, making it suitable for battery-powered devices.
  • Enhanced performance for demanding embedded applications.
  • Increased security against unauthorized access and data breaches.
  • Simplified system design and development.

Additional Details:

While exact specifications depend on the specific Intel processor family this chip belongs to, embedded microprocessors like the CT80618003201AA SLH54 typically feature clock speeds ranging from 1 GHz to 3 GHz, support for DDR3 or DDR4 memory, and various power management features. The integrated GPU enables the processor to handle graphics-intensive tasks without requiring a dedicated graphics card. The availability of multiple I/O interfaces allows for easy integration with a wide range of external devices and peripherals. The TDP (Thermal Design Power) is a crucial parameter, typically in the range of 10W to 30W, indicating the amount of heat the processor generates under typical workloads. The sSpec code SLH54 is an Intel specific code that defines the exact configuration, stepping, and other specific parameters of the processor. Datasheets and technical documentation from Intel are essential for detailed specifications and programming information.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess