EN
  • EN
  • DE

MAX6660AEE+T

Part No MAX6660AEE+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±5°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 705735-MAX6660AEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6660
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX6660AEE+T CAD Model

Description

Maxim Integrated MAX6660AEE+T Fan Controller Overview

The MAX6660AEE+T from Maxim Integrated is a sophisticated, high-performance fan controller designed to efficiently manage the speed of DC brushless fans in computing, telecommunications, and industrial applications. This device provides a smart solution for thermal management by controlling fan speed in response to varying temperature levels, ensuring optimal system performance and reliability.

Key Features

  • Automatic Fan Speed Control: The MAX6660AEE+T adjusts fan speed automatically based on temperature inputs, thereby optimizing cooling and reducing acoustic noise and power consumption.
  • Temperature Monitoring: Equipped with an integrated temperature sensor, the device can monitor ambient temperature or it can use an external diode-connected transistor for precise remote temperature sensing.
  • PWM Output: The fan controller uses a Pulse Width Modulation (PWM) output to control fan speed, providing a more efficient method of speed regulation compared to voltage control.
  • Fault Detection: The MAX6660AEE+T includes a fan tachometer input for closed-loop speed control and has the capability to detect and report fan faults, ensuring prompt maintenance and minimizing downtime.
  • Programmable Settings: Users can program the fan speed response curve, setting the desired temperature thresholds and fan speed characteristics via an I²C-compatible serial interface.
  • Wide Operating Voltage Range: The device supports a broad voltage range, typically from 3V to 5.5V, accommodating a variety of fan specifications and system power rails.
  • Compact Package: The MAX6660AEE+T is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

The MAX6660AEE+T is versatile and can be used in multiple applications where precise fan control is crucial. It is ideal for:

  • Server and Telecom Equipment
  • Networking Hardware
  • Storage Systems
  • Industrial Control Systems

With its precision control and robust feature set, the MAX6660AEE+T fan controller from Maxim Integrated is an excellent choice for designers looking to enhance thermal management in their systems while maintaining efficiency and reliability.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9693 $55.7544
18+ $5.7184 $102.9312
28+ $5.5397 $155.1116
38+ $5.3610 $203.7180
49+ $5.1823 $253.9327
65+ $4.6462 $302.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess