EN
  • EN
  • DE

MCP73871-1CCI/ML

Part No MCP73871-1CCI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000981-MCP73871-1CCI/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Power Management (PMIC) Battery Chargers
Package Tube
Package / Case 20-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 20-QFN (4x4)
Base Product Number MCP73871
Battery Chemistry Lithium Ion/Polymer
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MCP73871-1CCI/ML CAD Model

Description

Microchip Technology's MCP73871-1CCI/ML

The MCP73871-1CCI/ML is a highly integrated and sophisticated power management solution designed by Microchip Technology. This device is a linear charge management controller that combines a solar cell charge controller with a system load sharing feature and input overvoltage protection. This makes it an ideal choice for portable electronic devices that require efficient charging and power management.

The MCP73871-1CCI/ML is capable of autonomously switching between power sources, such as solar power or USB, to charge a single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) battery. It supports a maximum charge current of up to 1A and operates across a wide range of input voltages, typically from 3.75V to 6.0V, making it versatile for various applications.

One of the key features of this device is its integrated load sharing system, which allows the power from the input source to be shared between the battery and the system load. This ensures that even when the battery is charging, the system remains operational, making it highly reliable for critical applications. Additionally, the MCP73871-1CCI/ML comes with built-in safety features, including thermal regulation, to prevent overheating during the charging process.

The device also includes a status indication feature, which provides real-time feedback through LED signals. This enables users to easily monitor the battery's charging state and understand when the device is actively charging or when the charge is complete. Furthermore, the MCP73871-1CCI/ML is packaged in a compact 20-lead QFN package, making it space-efficient for design in small form factor electronics.

Overall, the MCP73871-1CCI/ML from Microchip Technology stands out as a comprehensive power management solution that offers a blend of performance, reliability, and convenience for designers of portable electronic devices such as smartphones, digital cameras, and handheld gaming consoles.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess