EN
  • EN
  • DE
  • IT

MCP73864-I/ML

Part No MCP73864-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 2CEL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP73864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884314-MCP73864-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP73864-I/ML CAD Model

Description

Product Overview: MCP73864-I/ML from Microchip Technology

The MCP73864-I/ML is a highly integrated lithium-ion/lithium-polymer charge management controller from the renowned Microchip Technology. This advanced component is designed to provide a reliable, efficient, and fast charging solution for portable applications. The MCP73864-I/ML is tailored to operate with single-cell lithium-ion or lithium-polymer batteries, which are widely used in modern portable electronics due to their high energy density and lightweight characteristics.

Key Features

  • Precision Charge Voltage Regulation: The device maintains an accurate constant voltage level at 4.2V, which is critical for the longevity and safety of lithium-ion batteries.
  • Programmable Charge Current: Users can set the charge current according to the battery's specifications, ensuring optimal charging efficiency and battery health.
  • Preconditioning of Deeply Depleted Cells: The MCP73864-I/ML includes a preconditioning feature that gradually revives deeply depleted cells to a safe starting voltage before applying the full charge current.
  • Charge Status Outputs: Multiple status outputs provide real-time information on the charging process, which can be used for external indicators or interfacing with system microcontrollers.
  • Automatic Charge Termination: The device terminates the charge cycle once the battery is fully charged, preventing overcharging and enhancing battery safety.
  • Thermal Regulation: To maintain optimal operating conditions, the MCP73864-I/ML incorporates thermal regulation, which reduces charge current in the event of excessive temperature rise.

Applications

The versatility of the MCP73864-I/ML makes it an ideal charging solution for a wide range of portable devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Bluetooth Headsets and Wearable Technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP73864-I/ML is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance across various conditions and applications. With its advanced features and robust design, this charge management controller stands as a top choice for designers looking to incorporate efficient battery charging capabilities into their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6944 $63.3888
5+ $26.0060 $130.0300
7+ $25.1929 $176.3503
10+ $24.3797 $243.7970
13+ $23.5678 $306.3814
17+ $21.1296 $359.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess