EN
  • EN
  • DE

MAX2180ETG+

Part No MAX2180ETG+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP AM FM 148KHZ-30MHZ 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Frequency 148kHz ~ 30MHz, 65MHz ~ 162.5MHz
Gain 30dB
Noise Figure 3.7dB
RF Type AM, FM
Supply Voltage (V) 8V ~ 24V
Supply Current 78mA
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702573-MAX2180ETG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2180ETG+ CAD Model

Description

Maxim Integrated MAX2180ETG+ Low-Noise Amplifier

The MAX2180ETG+ from Maxim Integrated is a state-of-the-art low-noise amplifier (LNA) designed to optimize the performance of automotive remote keyless entry (RKE), garage door openers, and other low-frequency receiver applications. This versatile LNA is specifically engineered to operate within the 315MHz or 433.92MHz frequency bands, providing a robust solution for systems that require high sensitivity and reliability.

Key Features

  • Operational frequency: 315MHz and 433.92MHz bands
  • Low noise figure: Ensures clear signal reception and amplification
  • High gain: Maximizes the received signal strength for improved system range
  • Adjustable current and gain: Offers design flexibility to meet specific application needs
  • Integrated shutdown feature: Provides power-saving capabilities for battery-operated devices
  • Temperature range: -40°C to +125°C, suitable for harsh automotive environments
  • Package: 24-pin TQFN with exposed pad for enhanced thermal performance

Applications

Designed with automotive and industrial applications in mind, the MAX2180ETG+ can be used in a variety of systems that require high-quality signal amplification, such as:

  • Automotive RKE systems
  • Garage door opener receivers
  • Low-frequency ISM band applications
  • Wireless security systems

Performance and Quality

The MAX2180ETG+ is built with Maxim Integrated's commitment to quality and performance. It offers a seamless integration for designers looking to enhance their receiver sensitivity without compromising on power consumption. The LNA's low noise figure and high gain attributes are pivotal in achieving long-range communication capabilities in various wireless applications. Additionally, the product's robust temperature range and integrated shutdown feature make it an excellent choice for energy-conscious designs that must operate reliably in fluctuating environmental conditions.

For detailed technical specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess