EN
  • EN
  • DE

MCP73861T-I/SL

Part No MCP73861T-I/SL
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 16-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MCP73861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926736-MCP73861T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP73861T-I/SL CAD Model

Description

Microchip Technology's MCP73861T-I/SL: Advanced Battery Charge Management Controller

The MCP73861T-I/SL is a highly integrated and advanced battery charge management controller from Microchip Technology, designed to cater to the demanding needs of modern portable devices. This sophisticated IC is capable of handling various battery chemistries but is particularly optimized for Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) cells, providing a reliable, efficient, and safe charging solution for a wide range of applications.

Key Features

  • Flexible Voltage Options: The device supports a programmable charge voltage setpoint which can be finely tuned to match the specific requirements of the battery being used.
  • Integrated Pass Transistor: The MCP73861T-I/SL includes an internal pass transistor that simplifies the design and reduces external component count, leading to a more compact and cost-effective charging solution.
  • Automatic Charge Termination: To protect the battery and extend its life, the controller features automatic charge termination based on minimum current, ensuring the battery is not overcharged.
  • Temperature Monitoring: Safety is a paramount concern in battery management, and this controller includes temperature monitoring to prevent charging at extreme temperatures, which could be harmful to the battery.
  • Preconditioning of Deeply Depleted Cells: For batteries that have been discharged below a safe threshold, the MCP73861T-I/SL offers a preconditioning feature that gently and safely brings the cells up to a level where normal charging can resume.
  • Status Indicators: To provide visual feedback, the device has status output pins that can drive LEDs to indicate various states such as charging, charge completion, and fault conditions.

Applications

The MCP73861T-I/SL is ideal for portable electronic devices where efficient charging is essential, such as smartphones, tablets, digital cameras, and handheld gaming consoles. Its precision and safety features also make it suitable for more critical applications like medical devices and high-performance portable equipment.

Package and Quality

This charge management controller comes in a 28-pin QFN (Quad Flat No-lead) package, offering a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, making the MCP73861T-I/SL a reliable choice for designers looking to incorporate a robust charging solution into their products.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess