EN
  • EN
  • DE

A3901SEJTR

Part No A3901SEJTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816309-A3901SEJTR
Ultra Librarian 3D Model Ultra Librarian A3901SEJTR CAD Model

Description

The A3901SEJTR is a microstepping motor driver IC designed and manufactured by Allegro MicroSystems. It is designed to drive bipolar stepper motors in applications that require precise control, such as robotics, industrial automation, and instrumentation.

Applications:

  • Robotics: Controlling the movement of robotic arms, legs, and other articulated joints.
  • Industrial Automation: Driving stepper motors in automated machinery, such as pick-and-place machines, conveyor systems, and CNC machines.
  • Instrumentation: Controlling the precise movement of components in scientific and medical instruments.
  • Printers and Scanners: Moving the print head or scanning mechanism with high precision.
  • Camera Positioning Systems: Controlling pan, tilt, and zoom functions in security cameras and other camera systems.

Features:

  • Microstepping Control: Supports microstepping up to 1/16 step, enabling smooth and precise motor movement.
  • PWM Current Control: Provides efficient and accurate current regulation for stepper motors.
  • Built-in Protection Features: Includes overcurrent protection (OCP), overtemperature protection (OTP), and undervoltage lockout (UVLO) to protect the driver and the motor from damage.
  • Sleep Mode: Offers a low-power sleep mode to reduce power consumption when the motor is not in use.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.
  • Simple Interface: Easy to interface with microcontrollers and other control systems.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth movement of stepper motors.
  • Efficient Operation: PWM current control minimizes power dissipation and improves energy efficiency.
  • Robust Protection: Built-in protection features prevent damage to the driver and the motor.
  • Energy Saving: Sleep mode reduces power consumption when the motor is idle.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Easy Integration: Simple interface simplifies integration into existing systems.

The A3901SEJTR stepper motor driver provides a reliable and efficient solution for applications requiring precise control of bipolar stepper motors. Its microstepping capabilities allow for smooth and accurate motor movement, while its built-in protection features ensure safe and reliable operation. The sleep mode helps to reduce power consumption when the motor is not in use. Its compact package and simple interface make it easy to integrate into a wide range of applications. This part has a high level of integration simplifying design and reducing the number of external components needed.

Technical Specifications: Operating Voltage, Output Current, Microstepping Resolution and protection thresholds depend on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess