EN
  • EN
  • DE
  • IT

MAX6018BEUR16+T

Part No MAX6018BEUR16+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.6V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.6V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704892-MAX6018BEUR16+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6018
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6018BEUR16+T CAD Model

Description

The MAX6018BEUR16+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and battery-powered devices. With its compact SOT-23 package, the MAX6018BEUR16+T is ideal for space-constrained applications.

Key Features

  • Precision Output: This voltage reference provides a fixed output voltage of 1.6V, suitable for a wide range of applications that require a precise reference voltage.
  • Low Dropout Voltage: The MAX6018BEUR16+T operates with a very low dropout voltage, ensuring stable performance even with minimal input-to-output differential voltage.
  • Low Power Consumption: With a quiescent current of just 4µA (typical), the device is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: This voltage reference boasts an initial accuracy of ±0.2% and a temperature coefficient of 100ppm/°C (max), providing reliable performance over a wide temperature range.
  • Stable with Capacitive Loads: The MAX6018BEUR16+T is designed to remain stable with capacitive loads, making it versatile for various circuit configurations.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, accommodating environments with varying temperatures.

Applications

The MAX6018BEUR16+T is suitable for a variety of applications, including:

  • Data Converters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Precision Voltage Monitoring
  • Industrial and Automotive Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX6018BEUR16+T voltage reference, making it a trusted choice for engineers and designers looking for a robust, accurate, and power-efficient solution for their electronic designs.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6976 $50.7904
10+ $10.4186 $104.1860
15+ $10.0930 $151.3950
21+ $9.7674 $205.1154
27+ $9.4418 $254.9286
36+ $8.4651 $304.7436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess