EN
  • EN
  • DE

71430-0012

Part No 71430-0012
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description VHDCI 080MM RA RECPTL 68CKT / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294125-71430-0012
Ultra Librarian 3D Model Ultra Librarian 71430-0012 CAD Model

Description

The 71430-0012 is a D-Sub connector manufactured by Molex. D-Sub connectors are a common type of electrical connector used in a variety of applications for providing power and data connections. They are characterized by their D-shaped metal shield, which provides mechanical support and helps reduce electromagnetic interference (EMI).

Applications:

  • Computer Serial and Parallel Ports
  • Video Connections (e.g., VGA)
  • Industrial Equipment
  • Data Acquisition Systems
  • Telecommunications Equipment

Features:

  • Standard D-Sub Interface: Complies with industry-standard D-Sub specifications.
  • Multiple Contact Options: Available with different numbers of contacts to suit various applications.
  • Durable Construction: Designed to withstand repeated mating cycles.
  • Metal Shell: Provides shielding against EMI and RFI.
  • Various Mounting Options: Available in through-hole, surface-mount, and cable-mount configurations.
  • Polarized Design: Ensures correct mating orientation.

Benefits:

  • Reliable Connections: Provides secure and stable electrical connections.
  • EMI/RFI Shielding: Reduces interference and ensures signal integrity.
  • Versatile Use: Suitable for a wide range of applications.
  • Easy to Install: Simple and straightforward installation process.
  • Standardized Interface: Ensures compatibility with other D-Sub devices.

Additional Details:

The Molex 71430-0012 is a standard D-Sub connector. It is commonly used for connecting various devices in computer and industrial applications. The exact number of pins can vary based on specific configuration, but it generally falls within the common pin counts of D-Sub connectors (e.g., 9, 15, 25, 37, 50). The connector typically features a metal shell made of steel or tin-plated steel, providing durability and shielding. It often includes mounting hardware such as screws or clips to secure the connector to a panel or printed circuit board. The contact material is usually made of brass or phosphor bronze with gold plating to ensure reliable electrical contact and corrosion resistance. The connector is designed for easy mating and unmating, with a polarized design to prevent incorrect insertion. D-Sub connectors are widely used because of their robustness, availability, and standardization, making them a reliable choice for various connection needs.

You May Also Be Interested in

3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess