EN
  • EN
  • DE

LT1571EGN-2#PBF

Part No LT1571EGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 8.4V
Voltage Supply MAX 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 780552-LT1571EGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1571
Introduction Date May 04, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1571EGN-2#PBF CAD Model

Description

The LT1571EGN-2#PBF is a high-performance, constant-frequency, current mode PWM step-up DC/DC converter integrated circuit from Linear Technology. Designed to cater to a wide array of power supply applications, this component is a reliable choice for designers looking to enhance efficiency and performance in their electronic devices.

Key Features

  • Versatile Input Voltage: The device operates from an input voltage range of 2.8V to 9V, making it suitable for applications powered by single-cell Li-Ion batteries, multiple alkaline/NiCd/NiMH cells, or standard 5V power supplies.
  • Adjustable Output Voltage: Users can set the output voltage up to 34V, providing flexibility for various applications that require different voltage levels.
  • High Efficiency: With an efficiency rating that can reach up to 90%, the LT1571EGN-2#PBF ensures minimal power loss during operation, thus extending battery life and reducing heat generation.
  • Fast Switching Frequency: The device features a switching frequency of 1.5MHz, allowing the use of small, low-cost capacitors and inductors, which reduces the overall footprint and component cost.
  • Stable Operation: Its current mode operation provides excellent line and load transient response, ensuring stable performance across different conditions.
  • Protection Features: The LT1571EGN-2#PBF includes a range of built-in protection features such as soft-start capability, thermal shutdown, and current limiting to safeguard the device under abnormal conditions.

Applications

The versatility of the LT1571EGN-2#PBF makes it an ideal choice for a variety of applications, including:

  • TFT-LCD Bias Supplies
  • Portable Instruments
  • Battery-Powered Equipment
  • GPS Devices
  • Digital Cameras

Package Information

The LT1571EGN-2#PBF is available in a 16-pin SSOP package, which is designed for space-constrained applications while providing adequate thermal performance.

With its robust design, comprehensive feature set, and Linear Technology's reputation for quality, the LT1571EGN-2#PBF is a strong candidate for engineers looking to improve the power efficiency and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0386 $50.3860
25+ $4.1343 $103.3575
38+ $4.0051 $152.1938
52+ $3.8759 $201.5468
67+ $3.7467 $251.0289
90+ $3.3591 $302.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess