EN
  • EN
  • DE

TPS259823LNRGER

Part No TPS259823LNRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Monitor
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259823
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53586-2,296-53586-1,296-53586-6
Standard Package 3,000
Win Source Part Number 1100892-TPS259823LNRGER
Ultra Librarian 3D Model Ultra Librarian TPS259823LNRGER CAD Model

Description

Product Overview: TPS259823LNRGER by Texas Instruments

The TPS259823LNRGER from Texas Instruments is a state-of-the-art power management integrated circuit (IC) designed to provide robust circuit protection and power control. This compact, high-performance device is an essential component for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications equipment.

Key Features

  • Integrated eFuse: The TPS259823LNRGER incorporates an electronic fuse (eFuse) that offers overcurrent protection, ensuring the longevity and reliability of the connected system by preventing damage due to excessive current.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range from 2.7V to 18V, making it versatile for various applications and compatible with many different types of electronic systems.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing customized protection for different load conditions.
  • Fast Overcurrent Response: The device features a rapid response to overcurrent events, minimizing the risk of damage to the system components.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device and connected components from overheating, enhancing system safety.
  • Under-Voltage Lockout (UVLO): The TPS259823LNRGER ensures stable operation by disabling the output when the input voltage drops below a certain threshold, preventing erratic system behavior.

Applications

The versatile nature of the TPS259823LNRGER makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Smartphones, tablets, and other consumer electronics
  • Automotive infotainment and telematics systems
  • Industrial automation and control systems
  • Power distribution systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS259823LNRGER is no exception. It is designed to meet strict industry standards, ensuring high performance and durability in even the most demanding environments. With its advanced protection features and flexible operation, this power management IC is an ideal solution for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3050 $53.0500
23+ $4.3529 $100.1167
36+ $4.2168 $151.8048
50+ $4.0808 $204.0400
64+ $3.9448 $252.4672
85+ $3.5367 $300.6195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess