EN
  • EN
  • DE
  • IT

XC2164D51VMR

Part No XC2164D51VMR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description ICs for use with Crystal Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281475-XC2164D51VMR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2164D51VMR CAD Model

Description

The XC2164D51VMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and a small footprint. It integrates a PWM control circuit and a synchronous rectifier, resulting in high efficiency and low ripple noise.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Power Management Systems
  • Point-of-Load (POL) Regulators
  • Smartphones and Tablets

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • High Efficiency: Achieves high efficiency over a wide load range.
  • Low Ripple Noise: Minimizes output voltage ripple.
  • Small Package: Available in a compact package for space-constrained applications.
  • PWM Control: Provides stable and efficient regulation.
  • Built-In Soft Start: Prevents inrush current during startup.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.

Benefits:

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation reduces heat generation.
  • Smaller Board Space: Compact package saves board space.
  • Stable Output Voltage: Provides stable and accurate output voltage.
  • Improved System Reliability: Over-current protection enhances system reliability.

The XC2164D51VMR's synchronous rectification significantly improves efficiency compared to traditional asynchronous converters. This is particularly important in battery-powered devices, where maximizing battery life is crucial. The device also features a built-in soft start circuit, which prevents inrush current during startup and minimizes stress on the power supply.

The small package size allows for easy integration into space-constrained applications. The PWM control circuit ensures stable and efficient regulation over a wide range of input voltages and output currents. The over-current protection circuit protects the device from damage in the event of an over-current condition.

Technical Specifications (Typical): Input Voltage Range: 2.5 V to 5.5 V, Output Voltage: 1.8V (This specific part number is configured to 1.8V output), Output Current: 600mA, Switching Frequency: 2.5 MHz, Package: VMR. Consult the manufacturer's datasheet for precise specifications and operating conditions.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess