EN
  • EN
  • DE

MCP73844-840I/MS

Part No MCP73844-840I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 8.4V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 2
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 8.4V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 091627-MCP73844-840I/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73844-840I/MS CAD Model

Description

The Microchip Technology MCP73844-840I/MS is a highly integrated lithium-ion/polymer battery charge management controller, designed for space-limited and cost-sensitive applications. This advanced battery charger comes in a compact 10-MSOP (Mini Small Outline Package) form factor, making it suitable for portable electronic devices where space is at a premium.

This sophisticated device features an array of charging functionalities, including constant current (CC) and constant voltage (CV) modes that are crucial for safely and efficiently charging lithium-ion and lithium-polymer batteries. The MCP73844-840I/MS operates with an input voltage range of 4.5V to 6.0V, making it versatile for various power supply scenarios.

With a programmable charge current up to 840mA, this charger is capable of handling a wide range of battery capacities, ensuring that devices can be tailored to the specific needs of the application. The charger also includes a preconditioning feature that gently charges the battery if it is deeply discharged, thereby extending the battery's lifespan.

Ensuring the safety of the charging process, the MCP73844-840I/MS incorporates various protection features. These include thermal regulation, which prevents overheating, and safety timers that prevent overcharging. Additionally, the charger has an automatic end-of-charge control, signaled by a status output pin that can be used to indicate charging completion to the user or host system.

For those looking to implement a reliable and efficient charging solution in their portable devices, the Microchip MCP73844-840I/MS offers a blend of performance, integration, and value. Its small footprint, coupled with its advanced charge management features, makes it an excellent choice for designers working on the next generation of portable electronics.

Whether you are developing a handheld medical device, wearable technology, or any other battery-powered product, the MCP73844-840I/MS is engineered to meet the rigorous demands of modern rechargeable battery applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9149 $52.4682
42+ $2.3918 $100.4556
65+ $2.3170 $150.6050
90+ $2.2423 $201.8070
116+ $2.1675 $251.4300
155+ $1.9433 $301.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,434 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess