EN
  • EN
  • DE

MAX975ESA+T

Part No MAX975ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.25 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.1μA @ 5.25V
Maximum Quiescent Current 500μA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 820ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707553-MAX975ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX975
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX975ESA+T CAD Model

Description

The MAX975ESA+T from Maxim Integrated is a high-performance, low-power precision operational amplifier that is ideal for a wide range of applications, including portable and battery-powered equipment. This op-amp stands out for its combination of low voltage noise and low input bias current, making it particularly well-suited for sensor amplification and precise data acquisition systems.

Key Features

  • Low Voltage Noise: The device offers an exceptional voltage noise density of 2.5nV/√Hz at 1kHz, which is excellent for applications requiring low noise performance.
  • Low Input Bias Current: With an input bias current of just 1pA, the MAX975ESA+T is highly appropriate for high-impedance sensor applications and precision integrators.
  • Wide Supply Range: The operational amplifier operates from a single supply voltage ranging from +2.7V to +5.5V or from dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wider dynamic range, especially useful in single-supply operations.
  • Low Power Consumption: It consumes just 750µA of quiescent current, making it a great choice for power-sensitive applications.

Applications

The MAX975ESA+T is versatile and can be used in numerous applications including:

  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Active Filters
  • Portable Equipment

Package and Quality

This operational amplifier is available in an 8-pin SOIC package, denoted by the "ESA" in its part number, and is offered in tape and reel form as indicated by the "+T" suffix, facilitating automated assembly processes. Maxim Integrated ensures high-quality standards, making the MAX975ESA+T a reliable choice for precision applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4197 $53.0364
28+ $3.6265 $101.5420
43+ $3.5131 $151.0633
59+ $3.3998 $200.5882
77+ $3.2865 $253.0605
102+ $2.9465 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess