EN
  • EN
  • DE

MAX7419EUA+T

Part No MAX7419EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706380-MAX7419EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7419
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7419EUA+T CAD Model

Description

Maxim Integrated MAX7419EUA+T Product Overview

The MAX7419EUA+T is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in filter design. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is specifically designed to provide sharp cutoff characteristics with low noise, making it an ideal choice for a wide range of applications in signal processing.

This compact filter comes in a space-saving 8-pin µMAX package, which is highly suitable for portable and space-constrained applications. The MAX7419EUA+T operates from a single +5V supply, which contributes to its energy-efficient design, and it features a user-selectable clock-tunable cutoff frequency. This allows for a flexible design that can be easily adjusted to meet the requirements of various applications.

The MAX7419EUA+T filter provides excellent selectivity and low distortion, which is crucial for maintaining signal integrity in applications such as anti-aliasing for data acquisition systems, audio signal processing, and other applications that require precise filtering. Its lowpass response preserves the desired signal while effectively attenuating unwanted noise and high-frequency interference.

Key features of the MAX7419EUA+T include:

  • 5th-Order Lowpass Elliptic Response
  • Single +5V Supply Operation
  • User-Selectable Frequency Cutoff via External Clock
  • Low Noise and Distortion
  • Space-Saving 8-Pin µMAX Package
  • High Component Integration for Reduced System Size

The MAX7419EUA+T also offers a shutdown feature that reduces the power consumption when the filter is not in active use, making it suitable for battery-powered devices. Its robust design ensures reliable performance across a wide temperature range, making it a versatile choice for both industrial and consumer applications.

Whether you're designing a sophisticated audio system or looking for a reliable filter for your data acquisition project, the MAX7419EUA+T from Maxim Integrated provides the performance and flexibility you need to achieve high-quality signal processing in a compact and efficient form factor.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4736 $54.7360
23+ $4.4912 $103.2976
35+ $4.3508 $152.2780
48+ $4.2105 $202.1040
62+ $4.0701 $252.3462
83+ $3.6491 $302.8753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess