EN
  • EN
  • DE

CDS2C16GTH

Part No CDS2C16GTH
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description High-speed series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1160905-CDS2C16GTH
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDS2C16GTH CAD Model

Description

The CDS2C16GTH is a ceramic varistor manufactured by EPCOS (TDK), primarily used for transient voltage suppression (TVS) to protect sensitive electronic components from voltage surges. It's a type of metal oxide varistor (MOV) that provides effective protection against ESD, lightning strikes, and inductive switching transients.

Applications:

  • Overvoltage protection for automotive electronics systems.
  • Surge protection for industrial control equipment and power supplies.
  • ESD protection for consumer electronics like TVs, set-top boxes, and audio equipment.
  • Transient voltage suppression in telecommunications equipment.
  • Protection of sensitive data lines and interfaces.

Features:

  • High surge current handling capability.
  • Fast response to transient voltage events.
  • Compact design for integration into small spaces.
  • RoHS compliant and lead-free construction.
  • Wide operating temperature range for use in various environments.
  • Excellent clamping voltage characteristics.

Benefits:

  • Increased reliability of electronic devices by preventing damage from voltage spikes.
  • Prolonged lifespan of protected components.
  • Reduced equipment downtime and maintenance costs.
  • Improved safety by limiting hazardous voltage levels.
  • Compliance with relevant safety and environmental regulations.

Additional Details:

The CDS2C16GTH's key specifications include its voltage rating, which determines the voltage at which it starts to conduct significantly, effectively clamping the voltage. The surge current rating indicates the maximum surge current it can withstand without failure. Its energy absorption capacity specifies the amount of energy it can absorb during a surge event. The capacitance of the varistor affects its performance in high-frequency circuits. The physical dimensions of the component are also crucial for PCB layout and assembly. Consult the manufacturer's datasheet for comprehensive details on its electrical characteristics, including voltage, current, energy, and capacitance ratings, as well as mechanical specifications. Selecting the appropriate varistor involves considering the maximum continuous operating voltage, the anticipated surge current magnitudes, and the desired clamping voltage to provide adequate protection for the protected circuit.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0081 $57.8745
16,670+ $0.0069 $115.0230
25,000+ $0.0069 $172.5000
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,000 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess