EN
  • EN
  • DE

MAX9650AUA+T

Part No MAX9650AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VCOM DRIVE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 35MHz
SR - Slew Rate 40 V/μs
Operating Supply Current 3.7mA
Output Current per Channel 1.3A
Dual Supply Voltage (±) 9 V ~ 20 V, ±4.5 V ~ 10 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-uMax-EP
Win Source Part Number 707451-MAX9650AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9650
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9650AUA+T CAD Model

Description

Product Overview: MAX9650AUA+T from Maxim Integrated

The MAX9650AUA+T from Maxim Integrated is a highly versatile and efficient power management integrated circuit (IC) that is designed to cater to the demanding requirements of modern electronic applications. This compact, high-performance component is ideal for use in portable and space-constrained devices due to its small form factor and low power consumption.

Key Features:

  • High Efficiency: The MAX9650AUA+T is engineered to provide high-efficiency power conversion, which helps in extending battery life for portable devices.
  • Small Package: Available in a space-saving 8-pin µMAX package, it is perfect for applications where board space is at a premium.
  • Temperature Range: This device operates over an extended temperature range, making it suitable for industrial applications that require reliable performance under varying environmental conditions.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, thus preserving battery life in portable applications.
  • Voltage Regulation: The IC provides excellent voltage regulation, ensuring stable operation of the device it powers.

Applications:

The MAX9650AUA+T is highly adaptable and can be used across a wide array of applications, including:

  • Battery-Powered Devices
  • Handheld Consumer Electronics
  • Portable Medical Equipment
  • Wireless Sensors and IoT Devices
  • Power Supply Modules

Technical Specifications:

Some of the technical specifications of the MAX9650AUA+T include a supply voltage range that accommodates common battery technologies, a robust output current capability, and built-in protection features such as over-temperature and short-circuit protection, which safeguard the device and the system it is part of.

Conclusion:

The MAX9650AUA+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable power management solutions. Its combination of efficiency, compact size, and robust performance make it an excellent choice for designers looking to optimize their power management systems in both consumer and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9967 $54.8185
125+ $0.8178 $102.2250
190+ $0.7923 $150.5370
265+ $0.7667 $203.1755
340+ $0.7412 $252.0080
455+ $0.6645 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess