EN
  • EN
  • DE

MCP73837T-FCI/UN

Part No MCP73837T-FCI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Stand-Alone Li-Ion/Li-Polymer Battery Charge Management Controller with Autonomous AC Adapter or USB Port Source Selection | IC LIION CHRGR USB/AC-IN 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MCP73837
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221220-MCP73837T-FCI/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73837T-FCI/UN CAD Model

Description

The MCP73837T-FCI/UN is an advanced, fully integrated, single-cell, Li-Ion/Li-Polymer battery charge management controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with the modern needs of portable devices in mind, this miniature power management IC is perfect for space-constrained applications.

This charge controller offers a host of features that make it a versatile and efficient choice for maintaining the longevity and reliability of your battery-powered devices. Key attributes include constant current/constant voltage operation with thermal regulation, which ensures that the battery is charged in the most optimal manner, preserving its lifespan and performance.

The MCP73837T-FCI/UN integrates a host of safety features that are critical for consumer electronics. These include automatic recharge, preconditioning of deeply depleted batteries, and an end-of-charge control that signals when the battery reaches full capacity. Over-temperature protection ensures the charging process is safely managed, even in adverse conditions.

This device is highly programmable, with selectable charge current from 15mA to 500mA, allowing designers to tailor the charging profile to the specific needs of their application. The charge voltage accuracy of ±0.75% ensures precise control over the charging process, further enhancing the safety and efficiency of the system.

The MCP73837T-FCI/UN operates over a broad input voltage range and is compatible with various AC-DC wall adapters. This flexibility, combined with its compact size, makes it an ideal choice for portable applications such as digital cameras, Bluetooth headsets, MP3 players, and other USB-powered gadgets.

In summary, the MCP73837T-FCI/UN from Microchip Technology represents a sophisticated solution for portable power management, providing designers with a highly efficient, safe, and flexible charging system for single-cell Li-Ion/Li-Polymer batteries.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4367 $122.1195
125+ $1.3919 $173.9875
175+ $1.3470 $235.7250
225+ $1.3021 $292.9725
300+ $1.1674 $350.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess