EN
  • EN
  • DE

MAX846AEEE+T

Part No MAX846AEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SYS BAT CHRG 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Battery Pack Voltage 8.4V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1071302-MAX846AEEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE+T CAD Model

Description

The MAX846AEEE+T is a sophisticated, high-performance power-management IC from Maxim Integrated, designed to cater to the demanding needs of complex digital systems. This integrated circuit is optimized to provide efficient, reliable power conversion and management, making it an ideal solution for a wide range of applications, including portable devices, telecommunications, and industrial equipment.

Key Features

  • Multiple Output Voltages: The MAX846AEEE+T is capable of delivering multiple output voltages, which is essential for powering various components within a system that require different voltage levels.
  • High Efficiency: This device is engineered for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs simplifies design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Programmable Current Limits: Users can set programmable current limits to protect the system from overcurrent conditions, enhancing the safety and reliability of the overall design.
  • Thermal Protection: The MAX846AEEE+T features built-in thermal protection to prevent damage from overheating, ensuring stable operation under varying conditions.

Applications

The versatility of the MAX846AEEE+T makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX846AEEE+T is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating environments.

Package and Availability

The MAX846AEEE+T comes in a compact QSOP-16 package, making it suitable for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production.

Overall, the MAX846AEEE+T from Maxim Integrated is a powerful and reliable solution for advanced power management, providing designers with the performance and flexibility needed to create innovative, energy-efficient products.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess