EN
  • EN
  • DE

BQ24702PW

Part No BQ24702PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1154198-BQ24702PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24702
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24702PW CAD Model

Description

Product Overview: BQ24702PW from Texas Instruments

The BQ24702PW is a high-efficiency, synchronous battery charger with integrated power FETs, produced by Texas Instruments. Designed for portable applications, this advanced charger is capable of controlling multiple chemistries such as Li-Ion, NiMH, and NiCd batteries. It stands out with its ability to manage charge voltages and currents, making it an optimal solution for power management in portable devices.

Key Features

  • Multi-Chemistry Support: Compatible with various battery types, offering versatile charging solutions.
  • Integrated Power FETs: High-efficiency synchronous switching FETs are built-in, reducing external component count and simplifying design.
  • Programmable Charge Parameters: Allows precise control of charge voltage and current, ensuring safe and efficient battery charging.
  • Thermal Regulation: Protects against overheating by reducing charge current during high temperature conditions.
  • Charge Status Outputs: Multiple status outputs for charge indication, enabling easy integration with user interfaces.

Applications

The BQ24702PW is suitable for a broad range of portable devices, including:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Medical and healthcare equipment

Technical Specifications

The device comes in a 24-pin TSSOP (PW) package and operates over a wide input voltage range. It supports a highly flexible and adjustable charge voltage with a high level of accuracy. The BQ24702PW also includes an array of protection features such as overvoltage, thermal, and overcurrent protection to ensure the longevity and safety of battery operation.

Why Choose BQ24702PW?

Choosing the BQ24702PW for your charging needs means selecting a product that offers reliability, versatility, and performance. Texas Instruments' commitment to quality ensures that this charger meets the rigorous demands of portable power management, making it an excellent choice for designers looking to create efficient, user-friendly portable devices with robust charging capabilities.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0490 $52.6370
31+ $3.3222 $102.9882
47+ $3.2184 $151.2648
65+ $3.1146 $202.4490
84+ $3.0108 $252.9072
112+ $2.6993 $302.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,734 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess