EN
  • EN
  • DE
  • IT

MCP73833-AMI/MF

Part No MCP73833-AMI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 037174-MCP73833-AMI/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73833-AMI/MF CAD Model

Description

Microchip Technology's MCP73833-AMI/MF Battery Charger

The MCP73833-AMI/MF from Microchip Technology is a highly integrated lithium-ion/polymer battery charge management controller, delivering a cost-effective and energy-efficient solution for a wide range of applications. Designed to operate with single-cell lithium-ion or lithium-polymer batteries, this versatile charge controller provides a full charge management solution in a compact Mini Thin QFN (MTQFN) package.

Key Features

  • Integrated Charge Management: The MCP73833 simplifies the design process by integrating most of the components required for battery charging, including the pass transistor, current sense, and reverse discharge protection.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA by selecting the appropriate resistor value, offering flexibility for various battery sizes and charge rate requirements.
  • Charge Status Indicators: With onboard status outputs, the MCP73833 provides real-time charge status through visual indicators, which can be connected to LEDs to show whether the battery is charging, fully charged, or if a fault has occurred.
  • High Accuracy: The precision programmable charge voltage setpoint allows for accurate control of the charging process, ensuring the battery is charged efficiently and safely.
  • Thermal Regulation: To protect against overheating, the MCP73833 features thermal regulation, which automatically reduces charge current under high temperature conditions.
  • Preconditioning of Deeply Depleted Cells: The device includes a preconditioning feature that safely charges batteries that have been deeply discharged, helping to extend battery life.
  • Automatic Recharge: A built-in automatic recharge feature initiates a new charging cycle when the battery voltage falls below a set threshold, ensuring the battery stays fully charged.
  • Under Voltage Lockout (UVLO): The UVLO function ensures that the charger operates within a safe voltage range, protecting both the charging circuit and the battery.

Applications

The MCP73833-AMI/MF is suitable for a wide array of portable electronic devices, such as digital cameras, Bluetooth headsets, handheld medical devices, and any USB-powered gadget. Its small footprint and comprehensive feature set make it an ideal choice for space-constrained applications requiring efficient and reliable battery management.

For designers and engineers seeking a dependable charging solution, the MCP73833-AMI/MF from Microchip Technology offers a perfect blend of performance, integration, and ease of use, ensuring a seamless integration into your next power management project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7382 $52.1460
75+ $1.4262 $106.9650
110+ $1.3816 $151.9760
150+ $1.3371 $200.5650
195+ $1.2925 $252.0375
260+ $1.1588 $301.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess